Capital Lighting, Inc. 3445VS Mid. Chandeliers-Glass Up 339675

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vintage Brass Weight: 20 Product Name: Five Light Chandelier UPC: 00640665344516 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vintage Brass Weight: 20 Product Name: Five Light Chandelier UPC: 00640665344516 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3445VS Mid. Chandeliers-Glass Up - 339675 - Capital Lighting, Inc.
Columbus, OH, USA
3445VS Mid. Chandeliers-Glass Up
339675
3445VS Mid. Chandeliers-Glass Up 339675
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Vintage Brass Weight: 20 Product Name: Five Light Chandelier UPC: 00640665344516 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 18.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Vintage Brass
Weight: 20
Product Name: Five Light Chandelier
UPC: 00640665344516
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339675
Product Name 3445VS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details