Capital Lighting, Inc. 3444VS Pendants-Fabric Shade 339673

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Brass Weight: 13 Product Name: Three Light Foyer Zelda UPC: 00640665344417 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Brass Weight: 13 Product Name: Three Light Foyer Zelda UPC: 00640665344417 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia

Suppliers

Company
Product
Description
Supplier Links
3444VS Pendants-Fabric Shade - 339673 - Capital Lighting, Inc.
Columbus, OH, USA
3444VS Pendants-Fabric Shade
339673
3444VS Pendants-Fabric Shade 339673
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Brass Weight: 13 Product Name: Three Light Foyer Zelda UPC: 00640665344417 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Brass
Weight: 13
Product Name: Three Light Foyer Zelda
UPC: 00640665344417
Category: Foyer
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339673
Product Name 3444VS Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details