Capital Lighting, Inc. 3445PN Mid. Chandeliers-Glass Up 339670

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 00640665344509 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 00640665344509 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia

Suppliers

Company
Product
Description
Supplier Links
3445PN Mid. Chandeliers-Glass Up - 339670 - Capital Lighting, Inc.
Columbus, OH, USA
3445PN Mid. Chandeliers-Glass Up
339670
3445PN Mid. Chandeliers-Glass Up 339670
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 18.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Weight: 20 Product Name: Five Light Chandelier UPC: 00640665344509 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.5`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 18.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Nickel
Weight: 20
Product Name: Five Light Chandelier
UPC: 00640665344509
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.5`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339670
Product Name 3445PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details