Capital Lighting, Inc. 53244BN Bathroom Fixtures-Four Lights 339657

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bath Fixture UPC: 00640665532449 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bath Fixture UPC: 00640665532449 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
53244BN Bathroom Fixtures-Four Lights - 339657 - Capital Lighting, Inc.
Columbus, OH, USA
53244BN Bathroom Fixtures-Four Lights
339657
53244BN Bathroom Fixtures-Four Lights 339657
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bath Fixture UPC: 00640665532449 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 6.50
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 11
Product Name: Four Light Bath Fixture
UPC: 00640665532449
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339657
Product Name 53244BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details