Capital Lighting, Inc. 54682BN Bathroom Fixtures-Two Lights 339651

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Bath Fixture UPC: 00640665546811 Category: Bath Glass: Etched Opal Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Bath Fixture UPC: 00640665546811 Category: Bath Glass: Etched Opal Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
54682BN Bathroom Fixtures-Two Lights - 339651 - Capital Lighting, Inc.
Columbus, OH, USA
54682BN Bathroom Fixtures-Two Lights
339651
54682BN Bathroom Fixtures-Two Lights 339651
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Extension: 5.5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Bath Fixture UPC: 00640665546811 Category: Bath Glass: Etched Opal Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Extension: 5.5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 00640665546811
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339651
Product Name 54682BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details