Capital Lighting, Inc. 3587VS Mini Pendants-Rod 339633

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 4 Product Name: One Light Mini-Pendant UPC: 00640665358704 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 4 Product Name: One Light Mini-Pendant UPC: 00640665358704 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3587VS Mini Pendants-Rod - 339633 - Capital Lighting, Inc.
Columbus, OH, USA
3587VS Mini Pendants-Rod
339633
3587VS Mini Pendants-Rod 339633
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Brass Weight: 4 Product Name: One Light Mini-Pendant UPC: 00640665358704 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Brass
Weight: 4
Product Name: One Light Mini-Pendant
UPC: 00640665358704
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339633
Product Name 3587VS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details