Capital Lighting, Inc. 3661BN Flush Mounts-Bowl Style 339632

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Foyer Dillon UPC: 00640665366105 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 15`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Foyer Dillon UPC: 00640665366105 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 15`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3661BN Flush Mounts-Bowl Style - 339632 - Capital Lighting, Inc.
Columbus, OH, USA
3661BN Flush Mounts-Bowl Style
339632
3661BN Flush Mounts-Bowl Style 339632
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Two Light Foyer Dillon UPC: 00640665366105 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 15`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 7
Product Name: Two Light Foyer Dillon
UPC: 00640665366105
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 15`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339632
Product Name 3661BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details