Capital Lighting, Inc. 51354BN Bathroom Fixtures-Four Lights 339627

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Four Light Bath Fixture UPC: 00640665513530 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Four Light Bath Fixture UPC: 00640665513530 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
51354BN Bathroom Fixtures-Four Lights - 339627 - Capital Lighting, Inc.
Columbus, OH, USA
51354BN Bathroom Fixtures-Four Lights
339627
51354BN Bathroom Fixtures-Four Lights 339627
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 6.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7 Product Name: Four Light Bath Fixture UPC: 00640665513530 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 6.75
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: Four Light Bath Fixture
UPC: 00640665513530
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339627
Product Name 51354BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details