Capital Lighting, Inc. 3961PL Semi-Flush Mts.-Bowl Style 339618

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Weight: 10 Product Name: Three Light Foyer Darien UPC: 00640665396102 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.75`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Weight: 10 Product Name: Three Light Foyer Darien UPC: 00640665396102 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.75`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3961PL Semi-Flush Mts.-Bowl Style - 339618 - Capital Lighting, Inc.
Columbus, OH, USA
3961PL Semi-Flush Mts.-Bowl Style
339618
3961PL Semi-Flush Mts.-Bowl Style 339618
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Weight: 10 Product Name: Three Light Foyer Darien UPC: 00640665396102 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.75`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Antique Nickel
Weight: 10
Product Name: Three Light Foyer Darien
UPC: 00640665396102
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 6.75`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339618
Product Name 3961PL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details