Capital Lighting, Inc. 3821BN Semi-Flush Mts.-Bowl Style 339613

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Three Light Foyer Pelham UPC: 00640665382105 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Three Light Foyer Pelham UPC: 00640665382105 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3821BN Semi-Flush Mts.-Bowl Style - 339613 - Capital Lighting, Inc.
Columbus, OH, USA
3821BN Semi-Flush Mts.-Bowl Style
339613
3821BN Semi-Flush Mts.-Bowl Style 339613
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Three Light Foyer Pelham UPC: 00640665382105 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 13
Product Name: Three Light Foyer Pelham
UPC: 00640665382105
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 6.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339613
Product Name 3821BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details