Capital Lighting, Inc. 3821OZ Semi-Flush Mts.-Bowl Style 339612

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12 Product Name: Three Light Foyer Pelham UPC: 00640665382136 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12 Product Name: Three Light Foyer Pelham UPC: 00640665382136 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
3821OZ Semi-Flush Mts.-Bowl Style - 339612 - Capital Lighting, Inc.
Columbus, OH, USA
3821OZ Semi-Flush Mts.-Bowl Style
339612
3821OZ Semi-Flush Mts.-Bowl Style 339612
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 12 Product Name: Three Light Foyer Pelham UPC: 00640665382136 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 6.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 12
Product Name: Three Light Foyer Pelham
UPC: 00640665382136
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 6.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339612
Product Name 3821OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details