Capital Lighting, Inc. 51352BN Bathroom Fixtures-Two Lights 339602

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.75 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 00640665513547 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.75 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 00640665513547 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
51352BN Bathroom Fixtures-Two Lights - 339602 - Capital Lighting, Inc.
Columbus, OH, USA
51352BN Bathroom Fixtures-Two Lights
339602
51352BN Bathroom Fixtures-Two Lights 339602
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.75 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Bath Fixture UPC: 00640665513547 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.75
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Two Light Bath Fixture
UPC: 00640665513547
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339602
Product Name 51352BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details