Capital Lighting, Inc. 3135BC Mini Pendants-Rod 339455

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Caramel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313512 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Caramel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313512 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

Suppliers

Company
Product
Description
Supplier Links
3135BC Mini Pendants-Rod - 339455 - Capital Lighting, Inc.
Columbus, OH, USA
3135BC Mini Pendants-Rod
339455
3135BC Mini Pendants-Rod 339455
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Caramel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313512 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Caramel
Weight: 5
Product Name: One Light Mini-Pendant
UPC: 00640665313512
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339455
Product Name 3135BC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details