Capital Lighting, Inc. 3134BC Mini Pendants-Rod 339453

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Caramel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313413 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Caramel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313413 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

Suppliers

Company
Product
Description
Supplier Links
3134BC Mini Pendants-Rod - 339453 - Capital Lighting, Inc.
Columbus, OH, USA
3134BC Mini Pendants-Rod
339453
3134BC Mini Pendants-Rod 339453
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Caramel Weight: 5 Product Name: One Light Mini-Pendant UPC: 00640665313413 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Caramel
Weight: 5
Product Name: One Light Mini-Pendant
UPC: 00640665313413
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339453
Product Name 3134BC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details