Capital Lighting, Inc. FR40106BNI Mid. Chandeliers-Glass Up 339397

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.75 Bulb Qty: 6 Wattage: 60 Finish: Brushed Iron Weight: 15 Product Name: Six Light Chandelier UPC: 00640665907384 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.75 Bulb Qty: 6 Wattage: 60 Finish: Brushed Iron Weight: 15 Product Name: Six Light Chandelier UPC: 00640665907384 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR40106BNI Mid. Chandeliers-Glass Up - 339397 - Capital Lighting, Inc.
Columbus, OH, USA
FR40106BNI Mid. Chandeliers-Glass Up
339397
FR40106BNI Mid. Chandeliers-Glass Up 339397
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.75 Bulb Qty: 6 Wattage: 60 Finish: Brushed Iron Weight: 15 Product Name: Six Light Chandelier UPC: 00640665907384 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 25.75
Bulb
Qty: 6
Wattage: 60
Finish: Brushed Iron
Weight: 15
Product Name: Six Light Chandelier
UPC: 00640665907384
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339397
Product Name FR40106BNI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details