Capital Lighting, Inc. FR42341PCM Semi-Flush Mts.-Drum Shade 339393

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Three Light Foyer Cameron UPC: 00640665907414 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Three Light Foyer Cameron UPC: 00640665907414 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR42341PCM Semi-Flush Mts.-Drum Shade - 339393 - Capital Lighting, Inc.
Columbus, OH, USA
FR42341PCM Semi-Flush Mts.-Drum Shade
339393
FR42341PCM Semi-Flush Mts.-Drum Shade 339393
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Three Light Foyer Cameron UPC: 00640665907414 Category: Foyer Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 11
Product Name: Three Light Foyer Cameron
UPC: 00640665907414
Category: Foyer
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339393
Product Name FR42341PCM Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details