Capital Lighting, Inc. FR42343PCM Mid. Chandeliers-Drum Shades 339391

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 13.6 Product Name: Three Light Chandelier UPC: 00640665907421 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 13.6 Product Name: Three Light Chandelier UPC: 00640665907421 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FR42343PCM Mid. Chandeliers-Drum Shades - 339391 - Capital Lighting, Inc.
Columbus, OH, USA
FR42343PCM Mid. Chandeliers-Drum Shades
339391
FR42343PCM Mid. Chandeliers-Drum Shades 339391
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 13.6 Product Name: Three Light Chandelier UPC: 00640665907421 Category: Chandelier Shipped Via: Parcel Safety Rating: C-Ul-Us Safety Listing: Dry Canopy: 5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 13.6
Product Name: Three Light Chandelier
UPC: 00640665907421
Category: Chandelier
Shipped Via: Parcel
Safety Rating: C-Ul-Us
Safety Listing: Dry
Canopy: 5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 339391
Product Name FR42343PCM Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details