Capital Lighting, Inc. 165-11 Sconces-Quad plus 337975

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 6 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Tranquility Silver Leaf Product Name: Six Light Wall Sconce UPC: 782042796645 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 6 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Tranquility Silver Leaf Product Name: Six Light Wall Sconce UPC: 782042796645 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
165-11 Sconces-Quad plus - 337975 - Capital Lighting, Inc.
Columbus, OH, USA
165-11 Sconces-Quad plus
337975
165-11 Sconces-Quad plus 337975
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 6 Bulb Type: LED Qty: 6 Wattage: 1 Finish: Tranquility Silver Leaf Product Name: Six Light Wall Sconce UPC: 782042796645 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Extension: 6
Bulb
Type: LED
Qty: 6
Wattage: 1
Finish: Tranquility Silver Leaf
Product Name: Six Light Wall Sconce
UPC: 782042796645
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337975
Product Name 165-11 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details