Capital Lighting, Inc. 164-421 Pendants-Glass Down 337970

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 5.00 Bulb Type: LED Qty: 20 Wattage: 2 Finish: Tranquility Silver Leaf Product Name: 20 Light Pendant UPC: 782042796638 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 5.00 Bulb Type: LED Qty: 20 Wattage: 2 Finish: Tranquility Silver Leaf Product Name: 20 Light Pendant UPC: 782042796638 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
164-421 Pendants-Glass Down - 337970 - Capital Lighting, Inc.
Columbus, OH, USA
164-421 Pendants-Glass Down
337970
164-421 Pendants-Glass Down 337970
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 5.00 Bulb Type: LED Qty: 20 Wattage: 2 Finish: Tranquility Silver Leaf Product Name: 20 Light Pendant UPC: 782042796638 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 5.00
Bulb
Type: LED
Qty: 20
Wattage: 2
Finish: Tranquility Silver Leaf
Product Name: 20 Light Pendant
UPC: 782042796638
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337970
Product Name 164-421 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details