Capital Lighting, Inc. N6756-613 Pendants-Drum Shade 337899

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.25 Bulb Type: G16-1/2 Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 16.5 Product Name: Eight Light Drum Pendant Category: Pendant Glass: Clear Crystal Accents
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.25 Bulb Type: G16-1/2 Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 16.5 Product Name: Eight Light Drum Pendant Category: Pendant Glass: Clear Crystal Accents

Suppliers

Company
Product
Description
Supplier Links
N6756-613 Pendants-Drum Shade - 337899 - Capital Lighting, Inc.
Columbus, OH, USA
N6756-613 Pendants-Drum Shade
337899
N6756-613 Pendants-Drum Shade 337899
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 13.25 Bulb Type: G16-1/2 Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 16.5 Product Name: Eight Light Drum Pendant Category: Pendant Glass: Clear Crystal Accents

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 13.25
Bulb
Type: G16-1/2
Qty: 8
Wattage: 60
Finish: Polished Nickel
Weight: 16.5
Product Name: Eight Light Drum Pendant
Category: Pendant
Glass: Clear Crystal Accents

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337899
Product Name N6756-613 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details