Capital Lighting, Inc. N6757-613 Pendants-Bowl Style 337897

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 8.23 Product Name: Five Light Bowl Pendant Category: Pendant Glass: Clear Crystal Accents
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 8.23 Product Name: Five Light Bowl Pendant Category: Pendant Glass: Clear Crystal Accents

Suppliers

Company
Product
Description
Supplier Links
N6757-613 Pendants-Bowl Style - 337897 - Capital Lighting, Inc.
Columbus, OH, USA
N6757-613 Pendants-Bowl Style
337897
N6757-613 Pendants-Bowl Style 337897
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.50 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 8.23 Product Name: Five Light Bowl Pendant Category: Pendant Glass: Clear Crystal Accents

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.50
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 8.23
Product Name: Five Light Bowl Pendant
Category: Pendant
Glass: Clear Crystal Accents

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337897
Product Name N6757-613 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details