Capital Lighting, Inc. N6759-613 Pendants-Drum Shade 337896

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 20.35 Product Name: Six Light Chandelier Category: Chandelier Glass: Clear Crystal Accents
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 20.35 Product Name: Six Light Chandelier Category: Chandelier Glass: Clear Crystal Accents

Suppliers

Company
Product
Description
Supplier Links
N6759-613 Pendants-Drum Shade - 337896 - Capital Lighting, Inc.
Columbus, OH, USA
N6759-613 Pendants-Drum Shade
337896
N6759-613 Pendants-Drum Shade 337896
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: G16-1/2 Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 20.35 Product Name: Six Light Chandelier Category: Chandelier Glass: Clear Crystal Accents

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Bulb
Type: G16-1/2
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 20.35
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Clear Crystal Accents

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337896
Product Name N6759-613 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details