Capital Lighting, Inc. N6763-257 Mid. Chandeliers-Glass Up 337892

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.00 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Vineyard Patina Weight: 33.09 Product Name: Five Light Chandelier Category: Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.00 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Vineyard Patina Weight: 33.09 Product Name: Five Light Chandelier Category: Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
N6763-257 Mid. Chandeliers-Glass Up - 337892 - Capital Lighting, Inc.
Columbus, OH, USA
N6763-257 Mid. Chandeliers-Glass Up
337892
N6763-257 Mid. Chandeliers-Glass Up 337892
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.00 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Vineyard Patina Weight: 33.09 Product Name: Five Light Chandelier Category: Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 35.00
Bulb
Type: G-9
Qty: 5
Wattage: 75
Finish: Vineyard Patina
Weight: 33.09
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337892
Product Name N6763-257 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details