Capital Lighting, Inc. N6968-267B Pendants-Drum Shade 337875

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 19.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cimarron Bronze Weight: 57.64 Product Name: Six Light Pendant Category: Pendant Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 19.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cimarron Bronze Weight: 57.64 Product Name: Six Light Pendant Category: Pendant Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
N6968-267B Pendants-Drum Shade - 337875 - Capital Lighting, Inc.
Columbus, OH, USA
N6968-267B Pendants-Drum Shade
337875
N6968-267B Pendants-Drum Shade 337875
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 19.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cimarron Bronze Weight: 57.64 Product Name: Six Light Pendant Category: Pendant Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 19.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Cimarron Bronze
Weight: 57.64
Product Name: Six Light Pendant
Category: Pendant
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337875
Product Name N6968-267B Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details