Capital Lighting, Inc. N6801-613 Mid. Chandeliers-Candle 337874

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8.47 Product Name: Four Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8.47 Product Name: Four Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
N6801-613 Mid. Chandeliers-Candle - 337874 - Capital Lighting, Inc.
Columbus, OH, USA
N6801-613 Mid. Chandeliers-Candle
337874
N6801-613 Mid. Chandeliers-Candle 337874
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 15.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8.47 Product Name: Four Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 15.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 8.47
Product Name: Four Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337874
Product Name N6801-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details