Capital Lighting, Inc. N6967-267B Pendants-Drum Shade 337872

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cimarron Bronze Weight: 13.09 Product Name: Five Light Drum Pendant Category: Pendant Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cimarron Bronze Weight: 13.09 Product Name: Five Light Drum Pendant Category: Pendant Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
N6967-267B Pendants-Drum Shade - 337872 - Capital Lighting, Inc.
Columbus, OH, USA
N6967-267B Pendants-Drum Shade
337872
N6967-267B Pendants-Drum Shade 337872
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Cimarron Bronze Weight: 13.09 Product Name: Five Light Drum Pendant Category: Pendant Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 17.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Cimarron Bronze
Weight: 13.09
Product Name: Five Light Drum Pendant
Category: Pendant
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337872
Product Name N6967-267B Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details