Capital Lighting, Inc. N6966-267B Pendants-Drum Shade 337870

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cimarron Bronze Weight: 5.7 Product Name: Three Light Drum Pendant Category: Pendant Glass: Brushed Caramel Silk
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cimarron Bronze Weight: 5.7 Product Name: Three Light Drum Pendant Category: Pendant Glass: Brushed Caramel Silk

Suppliers

Company
Product
Description
Supplier Links
N6966-267B Pendants-Drum Shade - 337870 - Capital Lighting, Inc.
Columbus, OH, USA
N6966-267B Pendants-Drum Shade
337870
N6966-267B Pendants-Drum Shade 337870
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cimarron Bronze Weight: 5.7 Product Name: Three Light Drum Pendant Category: Pendant Glass: Brushed Caramel Silk

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cimarron Bronze
Weight: 5.7
Product Name: Three Light Drum Pendant
Category: Pendant
Glass: Brushed Caramel Silk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337870
Product Name N6966-267B Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details