Capital Lighting, Inc. 1625-613 Mid. Chandeliers-Glass Up 337866

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Chandelier Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Chandelier Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1625-613 Mid. Chandeliers-Glass Up - 337866 - Capital Lighting, Inc.
Columbus, OH, USA
1625-613 Mid. Chandeliers-Glass Up
337866
1625-613 Mid. Chandeliers-Glass Up 337866
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Nickel Product Name: Five Light Chandelier Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Nickel
Product Name: Five Light Chandelier
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337866
Product Name 1625-613 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details