Capital Lighting, Inc. 21963 Mini Pendants-Rod 337677

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 60.00 Bulb Qty: 1 Wattage: 60 Finish: Burnished Gold Metal Weight: 9 Product Name: One Light Lighting Fixture UPC: 792977219638 Category: Lighting Fixtures Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 60.00 Bulb Qty: 1 Wattage: 60 Finish: Burnished Gold Metal Weight: 9 Product Name: One Light Lighting Fixture UPC: 792977219638 Category: Lighting Fixtures Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
21963 Mini Pendants-Rod - 337677 - Capital Lighting, Inc.
Columbus, OH, USA
21963 Mini Pendants-Rod
337677
21963 Mini Pendants-Rod 337677
PRODUCT DETAILS / SPECS Width/Dia: 5.88 Height: 60.00 Bulb Qty: 1 Wattage: 60 Finish: Burnished Gold Metal Weight: 9 Product Name: One Light Lighting Fixture UPC: 792977219638 Category: Lighting Fixtures Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.88
Height: 60.00
Bulb
Qty: 1
Wattage: 60
Finish: Burnished Gold Metal
Weight: 9
Product Name: One Light Lighting Fixture
UPC: 792977219638
Category: Lighting Fixtures
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337677
Product Name 21963 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details