Capital Lighting, Inc. 26462 Lamps-Table Lamps 337666

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fluted Amber Glass Weight: 11 Product Name: One Light Lamp UPC: 792977264621 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fluted Amber Glass Weight: 11 Product Name: One Light Lamp UPC: 792977264621 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26462 Lamps-Table Lamps - 337666 - Capital Lighting, Inc.
Columbus, OH, USA
26462 Lamps-Table Lamps
337666
26462 Lamps-Table Lamps 337666
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Fluted Amber Glass Weight: 11 Product Name: One Light Lamp UPC: 792977264621 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.50
Length 36.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Fluted Amber Glass
Weight: 11
Product Name: One Light Lamp
UPC: 792977264621
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337666
Product Name 26462 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details