Capital Lighting, Inc. 26461 Lamps-Table Lamps 337664

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crushed Glass Weight: 15 Product Name: One Light Lamp UPC: 792977264614 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crushed Glass Weight: 15 Product Name: One Light Lamp UPC: 792977264614 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26461 Lamps-Table Lamps - 337664 - Capital Lighting, Inc.
Columbus, OH, USA
26461 Lamps-Table Lamps
337664
26461 Lamps-Table Lamps 337664
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crushed Glass Weight: 15 Product Name: One Light Lamp UPC: 792977264614 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Crushed Glass
Weight: 15
Product Name: One Light Lamp
UPC: 792977264614
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337664
Product Name 26461 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details