Capital Lighting, Inc. Sconces-Double Candle 337658

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Sliver Product Name: Two Light Wall Sconce UPC: 633779017698 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Sliver Product Name: Two Light Wall Sconce UPC: 633779017698 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 337658 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
337658
Sconces-Double Candle 337658
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Sliver Product Name: Two Light Wall Sconce UPC: 633779017698 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Sliver
Product Name: Two Light Wall Sconce
UPC: 633779017698
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337658
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details