Capital Lighting, Inc. 27458-1 Lamps-Table Lamps 337637

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Aluminum Base Weight: 15 Product Name: Two Light Lamp UPC: 792977274583 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Aluminum Base Weight: 15 Product Name: Two Light Lamp UPC: 792977274583 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27458-1 Lamps-Table Lamps - 337637 - Capital Lighting, Inc.
Columbus, OH, USA
27458-1 Lamps-Table Lamps
337637
27458-1 Lamps-Table Lamps 337637
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Aluminum Base Weight: 15 Product Name: Two Light Lamp UPC: 792977274583 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Aluminum Base
Weight: 15
Product Name: Two Light Lamp
UPC: 792977274583
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337637
Product Name 27458-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details