Capital Lighting, Inc. 28461 Lamps-Floor Lamps 337635

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 70.00 Length 70.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Ivory Weight: 22 Product Name: One Light Lamp UPC: 792977284612 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 70.00 Length 70.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Ivory Weight: 22 Product Name: One Light Lamp UPC: 792977284612 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28461 Lamps-Floor Lamps - 337635 - Capital Lighting, Inc.
Columbus, OH, USA
28461 Lamps-Floor Lamps
337635
28461 Lamps-Floor Lamps 337635
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 70.00 Length 70.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Ivory Weight: 22 Product Name: One Light Lamp UPC: 792977284612 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 70.00
Length 70.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Ivory
Weight: 22
Product Name: One Light Lamp
UPC: 792977284612
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337635
Product Name 28461 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details