Capital Lighting, Inc. 27689 Lamps-Table Lamps 337634

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Distressed Rust Ivory Weight: 7 Product Name: One Light Lamp UPC: 792977276891 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Distressed Rust Ivory Weight: 7 Product Name: One Light Lamp UPC: 792977276891 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27689 Lamps-Table Lamps - 337634 - Capital Lighting, Inc.
Columbus, OH, USA
27689 Lamps-Table Lamps
337634
27689 Lamps-Table Lamps 337634
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Heavily Distressed Rust Ivory Weight: 7 Product Name: One Light Lamp UPC: 792977276891 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 36.25
Length 36.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Heavily Distressed Rust Ivory
Weight: 7
Product Name: One Light Lamp
UPC: 792977276891
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337634
Product Name 27689 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details