Capital Lighting, Inc. 27691 Lamps-Table Lamps 337633

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Length 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Weight: 8 Product Name: One Light Lamp UPC: 792977276914 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Length 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Weight: 8 Product Name: One Light Lamp UPC: 792977276914 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27691 Lamps-Table Lamps - 337633 - Capital Lighting, Inc.
Columbus, OH, USA
27691 Lamps-Table Lamps
337633
27691 Lamps-Table Lamps 337633
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 29.25 Length 29.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Weight: 8 Product Name: One Light Lamp UPC: 792977276914 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.25
Length 29.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured
Weight: 8
Product Name: One Light Lamp
UPC: 792977276914
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337633
Product Name 27691 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details