Capital Lighting, Inc. 28245 Lamps-Floor Lamps 337631

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.50 Length 65.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackle Weight: 20 Product Name: One Light Lamp UPC: 792977282458 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.50 Length 65.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackle Weight: 20 Product Name: One Light Lamp UPC: 792977282458 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28245 Lamps-Floor Lamps - 337631 - Capital Lighting, Inc.
Columbus, OH, USA
28245 Lamps-Floor Lamps
337631
28245 Lamps-Floor Lamps 337631
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.50 Length 65.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crackle Weight: 20 Product Name: One Light Lamp UPC: 792977282458 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 65.50
Length 65.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Crackle
Weight: 20
Product Name: One Light Lamp
UPC: 792977282458
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337631
Product Name 28245 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details