Capital Lighting, Inc. Sconces-Triple Candle 337620

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 12 Product Name: Three Light Crystal Basket Category: Crystal Basket Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 12 Product Name: Three Light Crystal Basket Category: Crystal Basket Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 337620 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
337620
Sconces-Triple Candle 337620
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 12 Product Name: Three Light Crystal Basket Category: Crystal Basket Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 12
Product Name: Three Light Crystal Basket
Category: Crystal Basket
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337620
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details