Capital Lighting, Inc. 29927-1 Lamps-Table Lamps 337618

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Plated Water Glass Weight: 12 Product Name: One Light Lamp UPC: 792977299272 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Plated Water Glass Weight: 12 Product Name: One Light Lamp UPC: 792977299272 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29927-1 Lamps-Table Lamps - 337618 - Capital Lighting, Inc.
Columbus, OH, USA
29927-1 Lamps-Table Lamps
337618
29927-1 Lamps-Table Lamps 337618
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Plated Water Glass Weight: 12 Product Name: One Light Lamp UPC: 792977299272 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel Plated Water Glass
Weight: 12
Product Name: One Light Lamp
UPC: 792977299272
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337618
Product Name 29927-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details