Capital Lighting, Inc. 29319 Lamps-Table Lamps 337616

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Weight: 11 Product Name: One Light Lamp UPC: 792977293195 Category: Lamps Shipped Via: UPS Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Weight: 11 Product Name: One Light Lamp UPC: 792977293195 Category: Lamps Shipped Via: UPS Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
29319 Lamps-Table Lamps - 337616 - Capital Lighting, Inc.
Columbus, OH, USA
29319 Lamps-Table Lamps
337616
29319 Lamps-Table Lamps 337616
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Distressed Weight: 11 Product Name: One Light Lamp UPC: 792977293195 Category: Lamps Shipped Via: UPS Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Distressed
Weight: 11
Product Name: One Light Lamp
UPC: 792977293195
Category: Lamps
Shipped Via: UPS
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337616
Product Name 29319 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details