Capital Lighting, Inc. 29320 Lamps-Table Lamps 337613

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Bulb Qty: 1 Wattage: 60 Finish: Crackled Weight: 7 Product Name: One Light Lamp UPC: 792977293201 Category: Lamps Shipped Via: UPS Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Bulb Qty: 1 Wattage: 60 Finish: Crackled Weight: 7 Product Name: One Light Lamp UPC: 792977293201 Category: Lamps Shipped Via: UPS Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
29320 Lamps-Table Lamps - 337613 - Capital Lighting, Inc.
Columbus, OH, USA
29320 Lamps-Table Lamps
337613
29320 Lamps-Table Lamps 337613
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Bulb Qty: 1 Wattage: 60 Finish: Crackled Weight: 7 Product Name: One Light Lamp UPC: 792977293201 Category: Lamps Shipped Via: UPS Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.25
Bulb
Qty: 1
Wattage: 60
Finish: Crackled
Weight: 7
Product Name: One Light Lamp
UPC: 792977293201
Category: Lamps
Shipped Via: UPS
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337613
Product Name 29320 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details