Capital Lighting, Inc. 29571 Lamps-Table Lamps 337612

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bevel Mirrors Weight: 11 Product Name: One Light Lamp UPC: 792977295717 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bevel Mirrors Weight: 11 Product Name: One Light Lamp UPC: 792977295717 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29571 Lamps-Table Lamps - 337612 - Capital Lighting, Inc.
Columbus, OH, USA
29571 Lamps-Table Lamps
337612
29571 Lamps-Table Lamps 337612
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bevel Mirrors Weight: 11 Product Name: One Light Lamp UPC: 792977295717 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bevel Mirrors
Weight: 11
Product Name: One Light Lamp
UPC: 792977295717
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337612
Product Name 29571 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details