Capital Lighting, Inc. 29546 Lamps-Table Lamps 337611

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Forged Metal Weight: 4 Product Name: One Light Lamp UPC: 792977295465 Category: Lamps Shipped Via: UPS Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Forged Metal Weight: 4 Product Name: One Light Lamp UPC: 792977295465 Category: Lamps Shipped Via: UPS Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29546 Lamps-Table Lamps - 337611 - Capital Lighting, Inc.
Columbus, OH, USA
29546 Lamps-Table Lamps
337611
29546 Lamps-Table Lamps 337611
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hand Forged Metal Weight: 4 Product Name: One Light Lamp UPC: 792977295465 Category: Lamps Shipped Via: UPS Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hand Forged Metal
Weight: 4
Product Name: One Light Lamp
UPC: 792977295465
Category: Lamps
Shipped Via: UPS
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337611
Product Name 29546 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details