Capital Lighting, Inc. N6522-468 Mini Pendants-Rod 337589

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.83 Product Name: One Light Pendant Category: Pendant Glass: Pen Shell Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.83 Product Name: One Light Pendant Category: Pendant Glass: Pen Shell Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6522-468 Mini Pendants-Rod - 337589 - Capital Lighting, Inc.
Columbus, OH, USA
N6522-468 Mini Pendants-Rod
337589
N6522-468 Mini Pendants-Rod 337589
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 5.83 Product Name: One Light Pendant Category: Pendant Glass: Pen Shell Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 5.83
Product Name: One Light Pendant
Category: Pendant
Glass: Pen Shell
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337589
Product Name N6522-468 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details