Capital Lighting, Inc. N6631-77 Pendants-Bowl Style 337584

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 20.81 Product Name: Five Light Bowl Pendant Category: Pendant Glass: Clear Piastra Orchid
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 20.81 Product Name: Five Light Bowl Pendant Category: Pendant Glass: Clear Piastra Orchid

Suppliers

Company
Product
Description
Supplier Links
N6631-77 Pendants-Bowl Style - 337584 - Capital Lighting, Inc.
Columbus, OH, USA
N6631-77 Pendants-Bowl Style
337584
N6631-77 Pendants-Bowl Style 337584
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Chrome Weight: 20.81 Product Name: Five Light Bowl Pendant Category: Pendant Glass: Clear Piastra Orchid

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Chrome
Weight: 20.81
Product Name: Five Light Bowl Pendant
Category: Pendant
Glass: Clear Piastra Orchid

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337584
Product Name N6631-77 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details