Capital Lighting, Inc. N6720-258 Mid. Chandeliers-Drum Shades 337582

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 33.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Bronze Weight: 45.32 Product Name: Eight Light Pendant Category: Pendant Glass: Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 33.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Bronze Weight: 45.32 Product Name: Eight Light Pendant Category: Pendant Glass: Scavo

Suppliers

Company
Product
Description
Supplier Links
N6720-258 Mid. Chandeliers-Drum Shades - 337582 - Capital Lighting, Inc.
Columbus, OH, USA
N6720-258 Mid. Chandeliers-Drum Shades
337582
N6720-258 Mid. Chandeliers-Drum Shades 337582
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 33.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Bronze Weight: 45.32 Product Name: Eight Light Pendant Category: Pendant Glass: Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 33.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: French Bronze
Weight: 45.32
Product Name: Eight Light Pendant
Category: Pendant
Glass: Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337582
Product Name N6720-258 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details