Capital Lighting, Inc. N6267-613 Mid. Chandeliers-Glass Up 337559

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: MiniCan Qty: 8 Wattage: 75 Finish: Polished Nickel Weight: 26.4 Product Name: Eight Light Chandelier Glass: Mitered White Inside
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: MiniCan Qty: 8 Wattage: 75 Finish: Polished Nickel Weight: 26.4 Product Name: Eight Light Chandelier Glass: Mitered White Inside

Suppliers

Company
Product
Description
Supplier Links
N6267-613 Mid. Chandeliers-Glass Up - 337559 - Capital Lighting, Inc.
Columbus, OH, USA
N6267-613 Mid. Chandeliers-Glass Up
337559
N6267-613 Mid. Chandeliers-Glass Up 337559
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: MiniCan Qty: 8 Wattage: 75 Finish: Polished Nickel Weight: 26.4 Product Name: Eight Light Chandelier Glass: Mitered White Inside

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 16.00
Bulb
Type: MiniCan
Qty: 8
Wattage: 75
Finish: Polished Nickel
Weight: 26.4
Product Name: Eight Light Chandelier
Glass: Mitered White Inside

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337559
Product Name N6267-613 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details