Capital Lighting, Inc. N6282-613 Mid. Chandeliers-Candle 337556

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Nickel Weight: 32.98 Product Name: 12 Light Chandelier Glass: Clear Crystal Accents
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Nickel Weight: 32.98 Product Name: 12 Light Chandelier Glass: Clear Crystal Accents

Suppliers

Company
Product
Description
Supplier Links
N6282-613 Mid. Chandeliers-Candle - 337556 - Capital Lighting, Inc.
Columbus, OH, USA
N6282-613 Mid. Chandeliers-Candle
337556
N6282-613 Mid. Chandeliers-Candle 337556
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Nickel Weight: 32.98 Product Name: 12 Light Chandelier Glass: Clear Crystal Accents

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Nickel
Weight: 32.98
Product Name: 12 Light Chandelier
Glass: Clear Crystal Accents

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337556
Product Name N6282-613 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details