Capital Lighting, Inc. N6499-270 Large Chandeliers-Glass Shade 337555

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 61.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Terraza Villa Patina with Gold Leaf Accents Product Name: Chandelier Category: Chandelier Glass: Spumanti Strato Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 61.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Terraza Villa Patina with Gold Leaf Accents Product Name: Chandelier Category: Chandelier Glass: Spumanti Strato Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6499-270 Large Chandeliers-Glass Shade - 337555 - Capital Lighting, Inc.
Columbus, OH, USA
N6499-270 Large Chandeliers-Glass Shade
337555
N6499-270 Large Chandeliers-Glass Shade 337555
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 61.00 Bulb Type: Candelabra Qty: 13 Wattage: 60 Finish: Terraza Villa Patina with Gold Leaf Accents Product Name: Chandelier Category: Chandelier Glass: Spumanti Strato Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 61.00
Bulb
Type: Candelabra
Qty: 13
Wattage: 60
Finish: Terraza Villa Patina with Gold Leaf Accents
Product Name: Chandelier
Category: Chandelier
Glass: Spumanti Strato
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337555
Product Name N6499-270 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details