Capital Lighting, Inc. N6292-488 Large Chandeliers-Candle 337550

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.25 Height: 48.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Walnut w/Gold Leaf Highlights Weight: 200 Product Name: Eighteen Light Bowl Chandelier UPC: 840254040243 Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.25 Height: 48.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Walnut w/Gold Leaf Highlights Weight: 200 Product Name: Eighteen Light Bowl Chandelier UPC: 840254040243 Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6292-488 Large Chandeliers-Candle - 337550 - Capital Lighting, Inc.
Columbus, OH, USA
N6292-488 Large Chandeliers-Candle
337550
N6292-488 Large Chandeliers-Candle 337550
PRODUCT DETAILS / SPECS Width/Dia: 41.25 Height: 48.25 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Walnut w/Gold Leaf Highlights Weight: 200 Product Name: Eighteen Light Bowl Chandelier UPC: 840254040243 Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 41.25
Height: 48.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Aged Walnut w/Gold Leaf Highlights
Weight: 200
Product Name: Eighteen Light Bowl Chandelier
UPC: 840254040243
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 337550
Product Name N6292-488 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details